The PCA9538 is an 8-bit I/O expander for the I2C and SMBus protocols, providing additional parallel input/output channels with interrupt output, reset functionality, and configuration registers. It operates from 2.3 V to 5.5 V, supports 400-kHz Fast-mode I2C, and features 5-V tolerant I/Os. The device includes an active-low interrupt output and reset input, with all channels configured as inputs at power-up. Latched outputs provide high-current drive capability for LEDs. The PCA9538DBRG4 corresponds to the TSSOP-16 package variant, measuring 5.00 mm × 4.40 mm, and operates over a temperature range of -40 °C to 85 °C. It meets JESD22-A114-A (2000-V HBM), JESD22-A115-A (200-V MM), and JESD22-C101 (1000-V CDM) ESD standards. Standby current consumption is 1 μA maximum.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1235972-PCA9538DBRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): PCAL9554BBS; PCA6408ABS,118; PCAL6408APW;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 Product overview: PCA9538DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DBRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9538DBRG4 | 1235972-PCA9538DBRG4 | 749-PCA9538DBRG4 |
| Product Name | PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers | Interface - Interface - I/O Expanders - PCA9538DBRG4 | Low-Power 8-bit SSOP Interface Transceiver IC |
| Technology | I2C | ||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver |
| Features | RoHS | RoHS |