Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI6420GHK PCI6420GHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 026519-PCI6420GHK Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026519-PCI6420GHK Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI6420GHK - 026519-PCI6420GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI6420GHK
026519-PCI6420GHK
Interface - Interface - Controllers - PCI6420GHK 026519-PCI6420GHK
Manufacturer: Texas Instruments Win Source Part Number: 026519-PCI6420GHK Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026519-PCI6420GHK
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 288-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI6420GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI6420GHK
Controllers PCI6420GHK
PCI CardBus Controller PCI Interface 288-BGA Microstar (16x16)

PCI CardBus Controller PCI Interface 288-BGA Microstar (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI6420GHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI6420GHK
Integrated Circuits (ICs) - Interface - Controllers PCI6420GHK
IC CONTROLLER PCI CARD 288LFBGA

IC CONTROLLER PCI CARD 288LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 026519-PCI6420GHK PCI6420GHK PCI6420GHK
Product Name Interface - Interface - Controllers - PCI6420GHK Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 288-BGA Microstar (16x16) BGA; 288-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Power Switch ICs - 2238479 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO
View Details