Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR MUX508IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1228699-MUX508IPWR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX308CUE+T; MUX508IPW; MUX508IPWR; MUX36S08IPWR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1228699-MUX508IPWR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX308CUE+T; MUX508IPW; MUX508IPWR; MUX36S08IPWR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR - 1228699-MUX508IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR
1228699-MUX508IPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR 1228699-MUX508IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1228699-MUX508IPWR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX308CUE+T; MUX508IPW; MUX508IPWR; MUX36S08IPWR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1228699-MUX508IPWR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX308CUE+T; MUX508IPW; MUX508IPWR; MUX36S08IPWR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX508IPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX508IPWR
IC MUX 8:1 170OHM 16TSSOP

IC MUX 8:1 170OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MUX508IPWR
Analog Switches, Multiplexers, Demultiplexers MUX508IPWR
IC MUX 8:1 170 OHM 16TSSOP

IC MUX 8:1 170 OHM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1228699-MUX508IPWR MUX508IPWR MUX508IPWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPWR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Controllers - CP8688AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers