Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1510ZVF PCI1510ZVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 061261-PCI1510ZVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061261-PCI1510ZVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1510ZVF - 061261-PCI1510ZVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1510ZVF
061261-PCI1510ZVF
Interface - Interface - Controllers - PCI1510ZVF 061261-PCI1510ZVF
Manufacturer: Texas Instruments Win Source Part Number: 061261-PCI1510ZVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061261-PCI1510ZVF
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCI1510ZVF - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, PBGA209

PCMCIA Bus Controller, PBGA209

Supplier's Site Datasheet
Controllers - PCI1510ZVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1510ZVF
Controllers PCI1510ZVF
PCI CardBus Controller PC Card 7.2 PCI Interface 209-NFBGA (16x16)

PCI CardBus Controller PC Card 7.2 PCI Interface 209-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1510ZVF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1510ZVF
Integrated Circuits (ICs) - Interface - Controllers PCI1510ZVF
IC PC CARD CONTROLLER 209-BGA

IC PC CARD CONTROLLER 209-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061261-PCI1510ZVF PCI1510ZVF PCI1510ZVF PCI1510ZVF
Product Name Interface - Interface - Controllers - PCI1510ZVF Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers