Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX232NS MAX232NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 702620-MAX232NS Series: MAX series Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 702620-MAX232NS Series: MAX series Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX232NS - 702620-MAX232NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232NS
702620-MAX232NS
Interface - Interface - Drivers, Receivers, Transceivers - MAX232NS 702620-MAX232NS
Manufacturer: Texas Instruments Win Source Part Number: 702620-MAX232NS Series: MAX series Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 702620-MAX232NS
Series: MAX series
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
710-MAX232NS
Dual Interface Transceiver IC 710-MAX232NS
DUAL LINE TRANSCEIVER, PDSO16 Product overview: MAX232NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232NS can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16 Product overview: MAX232NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MAX232NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MAX232NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MAX232NS
IC TRANSCEIVER 2/2 16SO

IC TRANSCEIVER 2/2 16SO

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232NS
RS-232 Interface IC MAX232NS
RS-232 Interface IC GP51-06028-91,91/06/ 14

RS-232 Interface IC GP51-06028-91,91/06/14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702620-MAX232NS 710-MAX232NS MAX232NS MAX232NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX232NS Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other 5V
Data Rate 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details