Texas Instruments PCA9548A 8-Channel I2C Switch With Reset PCA9548APWR

Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9548A 8-Channel I2C Switch With Reset - PCA9548APWR - Texas Instruments
Dallas, TX, United States
PCA9548A 8-Channel I2C Switch With Reset
PCA9548APWR
PCA9548A 8-Channel I2C Switch With Reset PCA9548APWR
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9548APWR - 026479-PCA9548APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548APWR
026479-PCA9548APWR
Interface - Interface - Specialized - PCA9548APWR 026479-PCA9548APWR
Manufacturer: Texas Instruments Win Source Part Number: 026479-PCA9548APWR Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026479-PCA9548APWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9548APWR
Integrated Circuits (ICs) - Interface - Specialized PCA9548APWR
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site
Specialized - PCA9548APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9548APWR
Specialized PCA9548APWR
Translating Switch Interface 24-TSSOP

Translating Switch Interface 24-TSSOP

Buy Now
Interface - Specialized - PCA9548APWR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9548APWR
Interface - Specialized PCA9548APWR
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - PCA9548APWR - ODG (Origin Data Global)
Shenzhen, China
Specialized
PCA9548APWR
Specialized PCA9548APWR
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9548APWR 026479-PCA9548APWR PCA9548APWR PCA9548APWR PCA9548APWR PCA9548APWR
Product Name PCA9548A 8-Channel I2C Switch With Reset Interface - Interface - Specialized - PCA9548APWR Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized
Technology I2C I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type PCA9548A 8-Channel I2C Switch With Reset Sensor Interface Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details