Manufacturer: Texas Instruments
Win Source Part Number: 143024-PCA9546ADGVR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16TVSOP
IC INTERFACE SPECIALIZED 16TVSOP
Translating Switch Interface 16-TVSOP
IC INTERFACE SPECIALIZED 16TVSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 143024-PCA9546ADGVR | PCA9546ADGVR | PCA9546ADGVR | PCA9546ADGVR | PCA9546ADGVR |
| Product Name | Interface - Interface - Specialized - PCA9546ADGVR | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |