Texas Instruments Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers MUX36D04IPW

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36D04 Product Status: Active
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36D04 Product Status: Active
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36D04 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: MUX36D04
Product Status: Active

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36D04IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX36D04IPW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX36D04IPW
IC MUX DUAL 4:1 170OHM 16TSSOP

IC MUX DUAL 4:1 170OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number MUX36D04IPW
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details