Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCA9544ADW PCA9544ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 791490-PCA9544ADW Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PCA9544D; PCA9544D,112; PCA9544AZQNR; PCA9544ARGWR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791490-PCA9544ADW Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PCA9544D; PCA9544D,112; PCA9544AZQNR; PCA9544ARGWR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9544ADW - 791490-PCA9544ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544ADW
791490-PCA9544ADW
Interface - Interface - Specialized - PCA9544ADW 791490-PCA9544ADW
Manufacturer: Texas Instruments Win Source Part Number: 791490-PCA9544ADW Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PCA9544D; PCA9544D,112; PCA9544AZQNR; PCA9544ARGWR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791490-PCA9544ADW
Packaging: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9544
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PCA9544D; PCA9544D,112; PCA9544AZQNR; PCA9544ARGWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PCA9544ADW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9544ADW
Interface - Specialized PCA9544ADW
IC INTERFACE SPECIALIZED 20SOIC

IC INTERFACE SPECIALIZED 20SOIC

Supplier's Site Datasheet
Specialized - PCA9544ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9544ADW
Specialized PCA9544ADW
Translating Switch Interface 20-SOIC

Translating Switch Interface 20-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9544ADW
Integrated Circuits (ICs) - Interface - Specialized PCA9544ADW
IC INTERFACE SPECIALIZED 20SOIC

IC INTERFACE SPECIALIZED 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791490-PCA9544ADW PCA9544ADW PCA9544ADW PCA9544ADW
Product Name Interface - Interface - Specialized - PCA9544ADW Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers