Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4 MAX4595DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1213825-MAX4595DBVRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4627EUK; MAX4627EUK-T; MAX4627EUK+T; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1213825-MAX4595DBVRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4627EUK; MAX4627EUK-T; MAX4627EUK+T; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4 - 1213825-MAX4595DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4
1213825-MAX4595DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4 1213825-MAX4595DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1213825-MAX4595DBVRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4627EUK; MAX4627EUK-T; MAX4627EUK+T; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1213825-MAX4595DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 2.4 V ~ 5.5 V
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Family Name: MAX4595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 40ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): MAX4627EUK; MAX4627EUK-T; MAX4627EUK+T;
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4595DBVRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MAX4595DBVRG4
IC SWITCH SPST-NCX1 10OHM SOT23

IC SWITCH SPST-NCX1 10OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1213825-MAX4595DBVRG4 MAX4595DBVRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details