Texas Instruments PCI2050A 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge PCI2050APDV

Description
32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP
Request a Quote Datasheet
Description
32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050A 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge - PCI2050APDV - Texas Instruments
Dallas, TX, United States
PCI2050A 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge
PCI2050APDV
PCI2050A 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge PCI2050APDV
32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP

32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP

Buy Now Datasheet
Interface - Interface - Specialized - PCI2050APDV - 1236295-PCI2050APDV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050APDV
1236295-PCI2050APDV
Interface - Interface - Specialized - PCI2050APDV 1236295-PCI2050APDV
Manufacturer: Texas Instruments Win Source Part Number: 1236295-PCI2050APDV Packaging: Tray Package: 208-LQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 208-LQFP Alternative Parts (Cross-Reference): TSI350-66CQY; TSI350-66CQ; PI7C8148BNJ; Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236295-PCI2050APDV
Packaging: Tray
Package: 208-LQFP
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2050A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 208-LQFP
Alternative Parts (Cross-Reference): TSI350-66CQY; TSI350-66CQ; PI7C8148BNJ;
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCI2050APDV - Rochester Electronics
Newburyport, MA, United States
PCI Bus Controller, PQFP208

PCI Bus Controller, PQFP208

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050APDV
Integrated Circuits (ICs) - Interface - Specialized PCI2050APDV
IC INTERFACE SPECIALIZED 208LQFP

IC INTERFACE SPECIALIZED 208LQFP

Supplier's Site
Specialized - PCI2050APDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050APDV
Specialized PCI2050APDV
PCI-to-PCI Bridge Interface 208-QFP (28x28)

PCI-to-PCI Bridge Interface 208-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050APDV 1236295-PCI2050APDV PCI2050APDV PCI2050APDV PCI2050APDV
Product Name PCI2050A 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge Interface - Interface - Specialized - PCI2050APDV Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology PCI PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers