Dual bidirectional I²C bus and SMBus repeater with two open-drain buffer channels, operating from 2.3 V to 3.6 V with 5.5 V tolerant I/O and active-high enable input. Supports Standard Mode and Fast Mode I²C devices and SMBus, accommodates up to 400 pF bus capacitance per side, and prohibits cascading multiple devices. Does not support clock stretching across the repeater. Available in SOIC (8), VSSOP (8), TSSOP (8), and SON (8) packages, with SOIC body size 4.90 mm × 3.91 mm. Operates from -40°C to 85°C. Requires external pullup resistors on both bus segments. Latch-up performance exceeds 100 mA per JESD78, Class II, and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM.
Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85
Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85 Product overview: PCA9515ADT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143792-PCA9515ADT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 2CH 400KHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515ADT | 756-PCA9515ADT | 143792-PCA9515ADT | PCA9515ADT | PCA9515ADT |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Dual SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADT | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | ||||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Transceiver | Buffer | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS |