Texas Instruments PCI6412 Integrated single-socket FlashMedia PC Card controller PCI6412ZHK

Description
Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI6412 Integrated single-socket FlashMedia PC Card controller - PCI6412ZHK - Texas Instruments
Dallas, TX, United States
PCI6412 Integrated single-socket FlashMedia PC Card controller
PCI6412ZHK
PCI6412 Integrated single-socket FlashMedia PC Card controller PCI6412ZHK
Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70

Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI6412ZHK - 061278-PCI6412ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI6412ZHK
061278-PCI6412ZHK
Interface - Interface - Controllers - PCI6412ZHK 061278-PCI6412ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061278-PCI6412ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061278-PCI6412ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-24375-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-24375-ND
Controllers 296-24375-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Controllers - PCI6412ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI6412ZHK
Controllers PCI6412ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI6412ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI6412ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI6412ZHK
IC PC CARD CONTROLLER 216-BGA

IC PC CARD CONTROLLER 216-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI6412ZHK 061278-PCI6412ZHK 296-24375-ND PCI6412ZHK PCI6412ZHK
Product Name PCI6412 Integrated single-socket FlashMedia PC Card controller Interface - Interface - Controllers - PCI6412ZHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type PCI6412 Integrated single-socket FlashMedia PC Card controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA MICROSTAR BGA; 216-BGA Microstar (16x16) 216-LFBGA BGA; 216-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
 - 74FCT244ASCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
 - 74FCT240ASCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers