Dual Bidirectional I2C Bus and SMBus Repeater, PCA9515B 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026451-PCA9515BDGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
2-Wire Bus Buffer, 400kHz, 2.3-3.6V, 8-Pin VSSOP Product overview: PCA9515BDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 3.6V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515BDGKR can be used for catalog matching and distributor lookup.
BUS BUFFER, I2C/SMBUS, 3.6V, VSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC REDRIVER I2C 1CH 8VSSOP
IC REDRIVER I2C 2CH 8VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515BDGKR | 026451-PCA9515BDGKR | 756-PCA9515BDGKR | 52AH4120 | PCA9515BDGKR | PCA9515BDGKR | PCA9515BDGKR |
| Product Name | PCA9515B Dual Bidirectional I2C Bus and SMBus Repeater, PCA9515B | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515BDGKR | 400kHz 3.6V Interface Transceiver IC | Bus Buffer, I2C/smbus, 3.6V, Vssop-8; Ic Interface Type Texas Instruments | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | I2C | |||||
| Device Type | PCA9515B Dual Bidirectional I2C Bus and SMBus Repeater, PCA9515B | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 3.6 | Other; 2.3 V ~ 3.6 V | Other; 2.3V | Other; 2.3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.3V ~ 3.6V |