The PCA9518 is an expandable five-channel bidirectional buffer for I2C and SMBus applications, supporting 400-kHz operation with a 3-V to 3.6-V supply range and 5-V tolerant I/O pins. It is available in a 20-pin TSSOP package with a body size of 6.95 mm × 7.0 mm, and operates over a temperature range of -40 °C to 85 °C. The device features open-drain I/Os, lockup-free operation, and supports multiple masters with powered-off high-impedance I2C pins. It is compatible with standard-mode and fast-mode I2C and SMBus devices, and requires pullup resistors on each buffered SDA and SCL line. Expansion between multiple PCA9518 devices is enabled via EXPxxxx pins to form larger clusters without functional degradation. The device does not support clock stretching across the repeater.
Expandable Five-Channel I2C Hub 20-TSSOP -40 to 85
Interface Circuit, PDSO20
Interface - I/O Expanders Expandable 5-Ch I2C Hub
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518PW | PCA9518PW | PCA9518PW | PCA9518PW | PCA9518PW | PCA9518PW |
| Product Name | PCA9518 Expandable Five-Channel I2C Hub | Specialized | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | PCA9518 Expandable Five-Channel I2C Hub | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |