Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1620PDV PCI1620PDV

Description
Manufacturer: Texas Instruments Win Source Part Number: 061266-PCI1620PDV Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 208-LQFP Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061266-PCI1620PDV Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 208-LQFP Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1620PDV - 061266-PCI1620PDV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1620PDV
061266-PCI1620PDV
Interface - Interface - Controllers - PCI1620PDV 061266-PCI1620PDV
Manufacturer: Texas Instruments Win Source Part Number: 061266-PCI1620PDV Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 208-LQFP Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061266-PCI1620PDV
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 8.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 208-LQFP
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-13788-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-13788-ND
Controllers 296-13788-ND
PCI CardBus Controller PC Card 8.0 PCI Interface 208-QFP (28x28)

PCI CardBus Controller PC Card 8.0 PCI Interface 208-QFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1620PDV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1620PDV
Integrated Circuits (ICs) - Interface - Controllers PCI1620PDV
IC PC CARD CTLR DUAL-SKT 208LQFP

IC PC CARD CTLR DUAL-SKT 208LQFP

Supplier's Site
Controllers - PCI1620PDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1620PDV
Controllers PCI1620PDV
PCI CardBus Controller PC Card 8.0 PCI Interface 208-QFP (28x28)

PCI CardBus Controller PC Card 8.0 PCI Interface 208-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061266-PCI1620PDV 296-13788-ND PCI1620PDV PCI1620PDV
Product Name Interface - Interface - Controllers - PCI1620PDV Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 1.8 V ~ 5 V Other; 1.8V ~ 5V 5V; Other 5V; Other; 1.8V ~ 5V
Package Type QFP; 208-LQFP LQFP; 208-LQFP QFP QFP; LQFP; 208-LQFP
Technology PCI PCI; PCI CardBus PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
 - 74LVT162373DGG,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers