32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70
PCI Bus Controller, PQFP208
Manufacturer: Texas Instruments
Win Source Part Number: 026514-PCI2050PDV
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 208LQFP
PCI-to-PCI Bridge Interface 208-QFP (28x28)
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050PDV | PCI2050PDV | 026514-PCI2050PDV | PCI2050PDV | PCI2050PDV |
| Product Name | PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging | Interface - Interface - Specialized - PCI2050PDV | Integrated Circuits (ICs) - Interface - Specialized | Specialized | |
| Technology | PCI | PCI | PCI; PCI |