Manufacturer: Texas Instruments
Win Source Part Number: 140570-PCA9546ADWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16SOIC
IC INTERFACE SPECIALIZED 16SOIC
Translating Switch Interface 16-SOIC
IC INTERFACE SPECIALIZED 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140570-PCA9546ADWR | PCA9546ADWR | PCA9546ADWR | PCA9546ADWR | PCA9546ADWR |
| Product Name | Interface - Interface - Specialized - PCA9546ADWR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |