Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1410AGHK PCI1410AGHK

Description
PCMCIA Bus Controller, CMOS, PBGA209
Request a Quote Datasheet
Description
PCMCIA Bus Controller, CMOS, PBGA209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCI1410AGHK - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, CMOS, PBGA209

PCMCIA Bus Controller, CMOS, PBGA209

Supplier's Site Datasheet
Interface - Interface - Controllers - PCI1410AGHK - 061255-PCI1410AGHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1410AGHK
061255-PCI1410AGHK
Interface - Interface - Controllers - PCI1410AGHK 061255-PCI1410AGHK
Manufacturer: Texas Instruments Win Source Part Number: 061255-PCI1410AGHK Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061255-PCI1410AGHK
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-6645-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6645-5-ND
Controllers 296-6645-5-ND
PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Controllers - PCI1410AGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1410AGHK
Controllers PCI1410AGHK
PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1410AGHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1410AGHK
Integrated Circuits (ICs) - Interface - Controllers PCI1410AGHK
IC SGL-SLOT CARDBUS CTLR 209-BGA

IC SGL-SLOT CARDBUS CTLR 209-BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI1410AGHK 061255-PCI1410AGHK 296-6645-5-ND PCI1410AGHK PCI1410AGHK
Product Name Interface - Interface - Controllers - PCI1410AGHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Package Type BGA; BGA209 BGA; 209-BGA MICROSTAR (16x16) 209-LFBGA BGA; 209-LFBGA BGA
Supply Voltage Other; 3.3V~ 5V 3.6V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface - Specialized - AD7669JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details