Manufacturer: Texas Instruments
Win Source Part Number: 1319894-OPA4872ID
Category: Integrated Circuits (ICs)>Interface>Spec
Packaging: Tube
Applications: Multiplexer with Amplifier
Standard Package: 50
Mounting: Surface Mount
Voltage - Supply: ±3.5V ~ 6V
Supplier Device Package: 14-SOIC
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -OPA4872IDG4,2156-OP
Base Product Number: OPA4872
RoHS Status: ROHS3 Compliant
Multiplexer with Amplifier Interface 14-SOIC
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1319894-OPA4872ID | OPA4872ID | OPA4872ID | OPA4872ID |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |