Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4 OPA875IDGKTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 791040-OPA875IDGKTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180ARZ; OPA875IDRG4; OPA875IDGKRG4; OPA875IDGKTG4; AD8170ARZ-REEL7; AD8170AR; AD8170AR-REEL7; AD8170ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791040-OPA875IDGKTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180ARZ; OPA875IDRG4; OPA875IDGKRG4; OPA875IDGKTG4; AD8170ARZ-REEL7; AD8170AR; AD8170AR-REEL7; AD8170ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4 - 791040-OPA875IDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4
791040-OPA875IDGKTG4
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4 791040-OPA875IDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 791040-OPA875IDGKTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180ARZ; OPA875IDRG4; OPA875IDGKRG4; OPA875IDGKTG4; AD8170ARZ-REEL7; AD8170AR; AD8170AR-REEL7; AD8170ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791040-OPA875IDGKTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffered, RGB
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Video
Operating Supply Voltage: 5V
Switch Circuit: SPDT
-3db Bandwidth: 425MHz
Number of Channels: 1
Family Name: OPA875
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Dual Voltage Supply: ±5V
Alternative Parts (Cross-Reference): AD8180ARZ; OPA875IDRG4; OPA875IDGKRG4; OPA875IDGKTG4; AD8170ARZ-REEL7; AD8170AR; AD8170AR-REEL7; AD8170ARZ-REEL;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
OPA875IDGKTG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose OPA875IDGKTG4
IC VIDEO MUX 2:1 8VSSOP

IC VIDEO MUX 2:1 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791040-OPA875IDGKTG4 OPA875IDGKTG4
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKTG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898104 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Octal bus transceiver; 3-state - 74ALVC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details