Texas Instruments PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 PCI2040GGU

Description
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 - PCI2040GGU - Texas Instruments
Dallas, TX, United States
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0
PCI2040GGU
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 PCI2040GGU
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70

PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI2040GGU - 209692-PCI2040GGU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI2040GGU
209692-PCI2040GGU
Interface - Interface - Controllers - PCI2040GGU 209692-PCI2040GGU
Manufacturer: Texas Instruments Win Source Part Number: 209692-PCI2040GGU Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 144-BGA MICROSTAR (12x12) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209692-PCI2040GGU
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-9633-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-9633-5-ND
Controllers 296-9633-5-ND
Controller PCI Interface 144-BGA MICROSTAR (12x12)

Controller PCI Interface 144-BGA MICROSTAR (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PCI2040GGU
PCI Interface IC PCI2040GGU
PCI Interface IC PCI-DSP Bridge Controller

PCI Interface IC PCI-DSP Bridge Controller

Buy Now Datasheet
Controllers - PCI2040GGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI2040GGU
Controllers PCI2040GGU
Controller PCI Interface 144-BGA MICROSTAR (12x12)

Controller PCI Interface 144-BGA MICROSTAR (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PCI2040GGU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI2040GGU
Integrated Circuits (ICs) - Interface - Controllers PCI2040GGU
IC PCI-DSP BRIDGE CNTRLR 144-BGA

IC PCI-DSP BRIDGE CNTRLR 144-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2040GGU 209692-PCI2040GGU 296-9633-5-ND PCI2040GGU PCI2040GGU PCI2040GGU
Product Name PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 Interface - Interface - Controllers - PCI2040GGU Controllers PCI Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology PCI PCI PCI; PCI
Device Type PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA MICROSTAR,LQFP BGA; 144-BGA MICROSTAR (12x12) 144-LFBGA BGA-Microstar-144 BGA; 144-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
 - 74FCT240SC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers