Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB LMH6583YA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 812161-LMH6583YA/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 550MHz Voltage - Supply, Dual (V±): ±3V ~ 5.5V Number of Channels: 1 Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LMH6583
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812161-LMH6583YA/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 550MHz Voltage - Supply, Dual (V±): ±3V ~ 5.5V Number of Channels: 1 Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LMH6583
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB - 812161-LMH6583YA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB
812161-LMH6583YA/NOPB
Interface - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB 812161-LMH6583YA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 812161-LMH6583YA/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 550MHz Voltage - Supply, Dual (V±): ±3V ~ 5.5V Number of Channels: 1 Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LMH6583

Manufacturer: Texas Instruments
Win Source Part Number: 812161-LMH6583YA/NOPB
Packaging: Tray
Features: Buffered
Applications: Video
-3db Bandwidth: 550MHz
Voltage - Supply, Dual (V±): ±3V ~ 5.5V
Number of Channels: 1
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: LMH6583

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6583YA/NOPB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6583YA/NOPB
IC CROSSPOINT SWITCH 16X8 64TQFP

IC CROSSPOINT SWITCH 16X8 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 812161-LMH6583YA/NOPB LMH6583YA/NOPB
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6583YA/NOPB Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 3264 F V1.4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers