Texas Instruments P82B96 Dual Bidirectional Bus Buffer P82B96D

Description
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85
Request a Quote
Description
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P82B96 is a bus buffer that supports bidirectional I2C data transfer between buses with different voltage levels, enabling extended cable lengths and galvanic isolation. It operates from 2 V to 15 V and supports up to 400 pF on the Sx/Sy side and 4000 pF on the Tx/Ty side, facilitating 400 kHz I2C operation over at least 20 meters. Tx/Ty outputs have a static current-sink capability exceeding 30 mA and dynamic pulldown of 100 mA. Input capacitance is less than 4 pF across all supply voltages. The P82B96D variant is in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates from -40 °C to 85 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards.

Datasheet Summary
Powered by GS/AI

The P82B96 is a bus buffer that supports bidirectional I2C data transfer between buses with different voltage levels, enabling extended cable lengths and galvanic isolation. It operates from 2 V to 15 V and supports up to 400 pF on the Sx/Sy side and 4000 pF on the Tx/Ty side, facilitating 400 kHz I2C operation over at least 20 meters. Tx/Ty outputs have a static current-sink capability exceeding 30 mA and dynamic pulldown of 100 mA. Input capacitance is less than 4 pF across all supply voltages. The P82B96D variant is in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates from -40 °C to 85 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
P82B96 Dual Bidirectional Bus Buffer - P82B96D - Texas Instruments
Dallas, TX, United States
P82B96 Dual Bidirectional Bus Buffer
P82B96D
P82B96 Dual Bidirectional Bus Buffer P82B96D
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85

Dual Bidirectional Bus Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
18V SOIC Interface Transceiver IC
756-P82B96D
18V SOIC Interface Transceiver IC 756-P82B96D
I2C Buffer, 2-Out, 5ns, 18V, SOIC-8 Product overview: P82B96D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96D can be used for catalog matching and distributor lookup.

I2C Buffer, 2-Out, 5ns, 18V, SOIC-8 Product overview: P82B96D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers - 1977467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1977467
Buffers 1977467
P82B96D, Bus Buffers

P82B96D, Bus Buffers

Supplier's Site
Buffers - 1977467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1977467P
Buffers 1977467P
P82B96D, Bus Buffers

P82B96D, Bus Buffers

Supplier's Site
Buffers - 1977466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1977466
Buffers 1977466
P82B96D, Bus Buffers

P82B96D, Bus Buffers

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96D - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96D
Signal Buffers, Repeaters, Splitters P82B96D
IC REDRIVER I2C 1CH 400KHZ 8SOIC

IC REDRIVER I2C 1CH 400KHZ 8SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96D
IC REDRIVER I2C 1CH 400KHZ 8SOIC

IC REDRIVER I2C 1CH 400KHZ 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96D
Signal Buffers, Repeaters, Splitters P82B96D
Buffer, ReDriver 2 Channel 400kHz 8-SOIC

Buffer, ReDriver 2 Channel 400kHz 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P82B96D 756-P82B96D 1977467 1977467P P82B96D P82B96D P82B96D
Product Name P82B96 Dual Bidirectional Bus Buffer 18V SOIC Interface Transceiver IC Buffers Buffers Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer; Buffer Buffer; Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details