Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)
Manufacturer: Texas Instruments
Win Source Part Number: 061287-PCI8402ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)
IC INTEGRATED FLASHMEDIA 216-BGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI8402ZHK | 296-24379-ND | 061287-PCI8402ZHK | PCI8402ZHK | PCI8402ZHK |
| Product Name | PCI8402 Integrated FlashMedia controller, IEEE 1394 open HCI controller | Controllers | Interface - Interface - Controllers - PCI8402ZHK | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | IEEE 1394 | PCI | PCI; PCI | PCI; IEEE 1394; Serial-1 Wire; PCI CardBus | |
| Device Type | PCI8402 Integrated FlashMedia controller, IEEE 1394 open HCI controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |