Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TVSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236243-PCF8575DGVRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8575
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): MAX7312AAG-T; MAX7312AWG; MAX7318AUG;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TVSOP -40 to 85 Product overview: PCF8575DGVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575DGVRG4 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-TVSOP
IC XPND 400KHZ I2C SMBUS 24TVSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-TVSOP
Interface - I/O Expanders Rem 16B I2C & SMBus I/O Expander
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575DGVRG4 | 1236243-PCF8575DGVRG4 | 749-PCF8575DGVRG4 | PCF8575DGVRG4-ND | PCF8575DGVRG4 | PCF8575DGVRG4 | PCF8575DGVRG4 |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | Interface - Interface - I/O Expanders - PCF8575DGVRG4 | 16-bit Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |