Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR MAX4594DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1213824-MAX4594DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4594 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4594EXK+; MAX4594EXK+T; MAX4594EXK-T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1213824-MAX4594DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4594 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4594EXK+; MAX4594EXK+T; MAX4594EXK-T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR - 1213824-MAX4594DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR
1213824-MAX4594DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR 1213824-MAX4594DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1213824-MAX4594DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4594 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX4594EXK+; MAX4594EXK+T; MAX4594EXK-T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1213824-MAX4594DCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Operating Supply Voltage: 2.4 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Family Name: MAX4594
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 40ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): MAX4594EXK+; MAX4594EXK+T; MAX4594EXK-T;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4594DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MAX4594DCKR
IC SWITCH SPST-NOX1 10OHM SC70-5

IC SWITCH SPST-NOX1 10OHM SC70-5

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MAX4594DCKR
Analog Switches, Multiplexers, Demultiplexers MAX4594DCKR
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1213824-MAX4594DCKR MAX4594DCKR MAX4594DCKR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594DCKR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
16-bit inverting buffer/line driver; 3-state - 74ABT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details