Manufacturer: Texas Instruments
Win Source Part Number: 1086806-PCA9545ARGYR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 20VQFN
IC INTERFACE SPECIALIZED 20VQFN
Translating Switch Interface 20-VQFN (3.5x4.5)
IC INTERFACE SPECIALIZED 20VQFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1086806-PCA9545ARGYR | PCA9545ARGYR | PCA9545ARGYR | PCA9545ARGYR | PCA9545ARGYR |
| Product Name | Interface - Interface - Specialized - PCA9545ARGYR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |