The PCA9515A is a dual bidirectional I2C bus and SMBus repeater designed to extend the range and improve the performance of I2C systems. It features two-channel bidirectional buffers that are compatible with both I2C and SMBus protocols. The device operates within a voltage range of 2.3V to 3.6V and supports 5.5V tolerant I/O, making it versatile for various applications. This repeater enables the connection of two I2C buses, allowing for longer trace lengths and accommodating more devices by effectively managing the bus capacitance limit of 400pF. The PCA9515A includes an active-high enable input for controlling the repeater's operation, which helps isolate faulty devices during power-up or reset conditions. It is important to note that the device does not support clock stretching. The PCA9515A is suitable for applications requiring reliable communication in mixed-mode signal environments and is designed to prevent lockup conditions during operation. It is available in multiple package types, including SOIC and VSSOP, and operates within a temperature range of -40°C to 85°C.
Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
IC REDRIVER I2C 2CH 400KHZ 8SOIC
| Texas Instruments | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515AD | PCA9515AD | PCA9515AD | PCA9515AD |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS |