Texas Instruments PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs PC16550DV

Description
Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet
Description
Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs - PC16550DV - Texas Instruments
Dallas, TX, United States
PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs
PC16550DV
PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs PC16550DV
Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70

Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-PC16550DV
Interface Transceiver IC 714-PC16550DV
Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 Product overview: PC16550DV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-PC16550DV can be used for catalog matching and distributor lookup.

Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 Product overview: PC16550DV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-PC16550DV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV - 082050-PC16550DV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV
082050-PC16550DV
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV 082050-PC16550DV
Manufacturer: Texas Instruments Win Source Part Number: 082050-PC16550DV Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 082050-PC16550DV
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
PC16550DV
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) PC16550DV
SERIAL I/O CONTROLLER, 1 CHANNEL

SERIAL I/O CONTROLLER, 1 CHANNEL

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
PC16550DV
UARTs (Universal Asynchronous Receiver Transmitter) PC16550DV
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
PC16550DV
UARTs (Universal Asynchronous Receiver Transmitter) PC16550DV
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
PC16550DV
UARTs (Universal Asynchronous Receiver Transmitter) PC16550DV
IC UART WITH FIFO 44-PLCC

IC UART WITH FIFO 44-PLCC

Supplier's Site
IC UART WITH FIFO 44-PLCC - PC16550DV - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC UART WITH FIFO 44-PLCC
PC16550DV
IC UART WITH FIFO 44-PLCC PC16550DV
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PC16550DV 714-PC16550DV 082050-PC16550DV PC16550DV PC16550DV PC16550DV PC16550DV
Product Name PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DV Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) IC UART WITH FIFO 44-PLCC
Device Type Receiver; Transmitter Transceiver Receiver; Sensor Interface Receiver; UART UART
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type PDIP,PLCC PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-AM26LS31CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATDWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-SOIC (0.295\", 7.50mm Width)
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers