Texas Instruments High-Performance Analog Controllers PCI4451GFN

Description
PCI CardBus Controller PCI Interface 256-BGA (27x27)
Request a Quote Datasheet
Description
PCI CardBus Controller PCI Interface 256-BGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-6663-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6663-5-ND
Controllers 296-6663-5-ND
PCI CardBus Controller PCI Interface 256-BGA (27x27)

PCI CardBus Controller PCI Interface 256-BGA (27x27)

Buy Now Datasheet
 - PCI4451GFN - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, PBGA256

PCMCIA Bus Controller, PBGA256

Supplier's Site Datasheet
Interface - Interface - Controllers - PCI4451GFN - 061271-PCI4451GFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI4451GFN
061271-PCI4451GFN
Interface - Interface - Controllers - PCI4451GFN 061271-PCI4451GFN
Manufacturer: Texas Instruments Win Source Part Number: 061271-PCI4451GFN Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-BGA (27x27) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061271-PCI4451GFN
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 256-BGA (27x27)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - PCI4451GFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI4451GFN
Controllers PCI4451GFN
PCI CardBus Controller PCI Interface 256-BGA (27x27)

PCI CardBus Controller PCI Interface 256-BGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI4451GFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI4451GFN
Integrated Circuits (ICs) - Interface - Controllers PCI4451GFN
IC INTEGRATED PC CARD 256-BGA

IC INTEGRATED PC CARD 256-BGA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-6663-5-ND PCI4451GFN 061271-PCI4451GFN PCI4451GFN PCI4451GFN
Product Name Controllers Interface - Interface - Controllers - PCI4451GFN Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology PCI PCI; PCI PCI; PCI CardBus
Device Type Line / Bus Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers