Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6572MQX LMH6572MQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 813072-LMH6572MQX Packaging: Reel Features: RGB Applications: Video -3db Bandwidth: 350MHz Voltage - Supply, Dual (V±): ±3V ~ 6V Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 6V ~ 12V Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LMH6572
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813072-LMH6572MQX Packaging: Reel Features: RGB Applications: Video -3db Bandwidth: 350MHz Voltage - Supply, Dual (V±): ±3V ~ 6V Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 6V ~ 12V Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LMH6572
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6572MQX - 813072-LMH6572MQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6572MQX
813072-LMH6572MQX
Interface - Interface - Analog Switches - Special Purpose - LMH6572MQX 813072-LMH6572MQX
Manufacturer: Texas Instruments Win Source Part Number: 813072-LMH6572MQX Packaging: Reel Features: RGB Applications: Video -3db Bandwidth: 350MHz Voltage - Supply, Dual (V±): ±3V ~ 6V Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 6V ~ 12V Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LMH6572

Manufacturer: Texas Instruments
Win Source Part Number: 813072-LMH6572MQX
Packaging: Reel
Features: RGB
Applications: Video
-3db Bandwidth: 350MHz
Voltage - Supply, Dual (V±): ±3V ~ 6V
Number of Channels: 3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 6V ~ 12V
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LMH6572

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6572MQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6572MQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6572MQX
IC VIDEO MULTIPLEXER 2X1 16SSOP

IC VIDEO MULTIPLEXER 2X1 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 813072-LMH6572MQX LMH6572MQX
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6572MQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Sensor and Detector Interfaces - AD9891KBC - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details