The PCA9548A is an 8-channel I2C switch with reset, enabling voltage-level translation between 1.8-V, 2.5-V, 3.3-V, and 5-V buses and resolving I2C slave address conflicts. The PCA9548ADWR variant is housed in a 24-pin SOIC package measuring 15.40 mm by 7.50 mm, operates over a supply voltage range of 2.3 V to 5.5 V, and supports clock frequencies up to 400 kHz. It features an active-low reset input, 5-V tolerant I/Os, and power-up with all channels deselected. The device meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Operating temperature ranges from -40 °C to 85 °C.
8-Channel I2C Switch With Reset 24-SOIC -40 to 85
Translating Switch Interface 24-SOIC
IC INTERFACE SPECIALIZED 24SOIC
IC INTERFACE SPECIALIZED 24SOIC
IC INTERFACE SPECIALIZED 24SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9548ADWR | PCA9548ADWR | PCA9548ADWR | PCA9548ADWR | PCA9548ADWR |
| Product Name | PCA9548A 8-Channel I2C Switch With Reset | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | PCA9548A 8-Channel I2C Switch With Reset | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS |