Texas Instruments High-Performance Analog Controllers PCI1410PGE

Description
PCI CardBus Controller PCI Interface 144-LQFP (20x20)
Request a Quote Datasheet
Description
PCI CardBus Controller PCI Interface 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-6648-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6648-5-ND
Controllers 296-6648-5-ND
PCI CardBus Controller PCI Interface 144-LQFP (20x20)

PCI CardBus Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - Controllers - PCI1410PGE - 061257-PCI1410PGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1410PGE
061257-PCI1410PGE
Interface - Interface - Controllers - PCI1410PGE 061257-PCI1410PGE
Manufacturer: Texas Instruments Win Source Part Number: 061257-PCI1410PGE Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-LQFP (20x20) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061257-PCI1410PGE
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC PC CARD CNTRLR 144-LQFP - 815-PCI1410PGE - Utmel Electronic Limited
Hong Kong, China
IC PC CARD CNTRLR 144-LQFP
815-PCI1410PGE
IC PC CARD CNTRLR 144-LQFP 815-PCI1410PGE
IC PC CARD CNTRLR 144-LQFP

IC PC CARD CNTRLR 144-LQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - PCI1410PGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1410PGE
Integrated Circuits (ICs) - Interface - Controllers PCI1410PGE
IC PC CARD CNTRLR 144-LQFP

IC PC CARD CNTRLR 144-LQFP

Supplier's Site
Controllers - PCI1410PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1410PGE
Controllers PCI1410PGE
PCI CardBus Controller PCI Interface 144-LQFP (20x20)

PCI CardBus Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-6648-5-ND 061257-PCI1410PGE 815-PCI1410PGE PCI1410PGE PCI1410PGE
Product Name Controllers Interface - Interface - Controllers - PCI1410PGE IC PC CARD CNTRLR 144-LQFP Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology PCI PCI PCI; PCI CardBus PCI; PCI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3.6V Other; 3.3V~ 5V -3.3V; 3V; Other; 3.3V 5V; Other 5V; Other; 3.3V, 5V
Package Type LQFP; 144-LQFP QFP; 144-LQFP (20x20) QFP; 144-LQFP QFP QFP; LQFP; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details