8-Channel I2C Switch With Reset 24-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236033-PCA9548ADW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Interface Circuit, PDSO24
IC INTERFACE SPECIALIZED 24SOIC
TEXAS INSTRUMENTS - PCA9548ADW - I2C LOGIK INTERFACE
Translating Switch Interface 24-SOIC
IC, I2C LOGIC INTERFACE; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9548ADW | 1236033-PCA9548ADW | PCA9548ADW | PCA9548ADW | 815-PCA9548ADW | PCA9548ADW | 52AH4123 |
| Product Name | PCA9548A 8-Channel I2C Switch With Reset | Interface - Interface - Specialized - PCA9548ADW | Integrated Circuits (ICs) - Interface - Specialized | TEXAS INSTRUMENTS - PCA9548ADW - I2C LOGIK INTERFACE | Specialized | Ic, I2C Logic Interface; Ic Interface Type Texas Instruments | |
| Technology | I2C | I2C | I2C; SMBus; I²C, SMBus | I2C | |||
| Device Type | PCA9548A 8-Channel I2C Switch With Reset | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other | Other; 2.5V | Other; 2.3V ~ 5.5V | Other; 2.3V |