The PCA9546ADWG4 is a quad bidirectional translating switch designed for I²C and SMBus applications. It features four downstream channels that can be selected individually or in combination via a programmable control register. The device supports voltage-level translation between 1.8V, 2.5V, 3.3V, and 5V, allowing for compatibility with various bus voltages without additional protection. An active-low reset input enables recovery from low-state conditions on downstream I²C buses, ensuring reliable operation. The PCA9546ADWG4 operates within a supply voltage range of 2.3V to 5.5V and is tolerant to 5.5V on all I/O pins. It is suitable for applications in servers, routers, factory automation, and scenarios involving I²C slave address conflicts. The device is packaged in a 16-pin SOIC format and is rated for operation between -40°C and 85°C.
IC INTERFACE SPECIALIZED 16SOIC
Translating Switch Interface 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PCA9546ADWG4 | PCA9546ADWG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface |