Texas Instruments PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host PCI7412ZHK

Description
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host - PCI7412ZHK - Texas Instruments
Dallas, TX, United States
PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host
PCI7412ZHK
PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host PCI7412ZHK
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI7412ZHK - 061282-PCI7412ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7412ZHK
061282-PCI7412ZHK
Interface - Interface - Controllers - PCI7412ZHK 061282-PCI7412ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061282-PCI7412ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061282-PCI7412ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-24377-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-24377-ND
Controllers 296-24377-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7412ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7412ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7412ZHK
IC PC CARD CONTROLLER 216-BGA

IC PC CARD CONTROLLER 216-BGA

Supplier's Site
Controllers - PCI7412ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7412ZHK
Controllers PCI7412ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI7412ZHK 061282-PCI7412ZHK 296-24377-ND PCI7412ZHK PCI7412ZHK
Product Name PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host Interface - Interface - Controllers - PCI7412ZHK Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Device Type PCI7412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details