Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086761-PCA9515ADGKT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85 Product overview: PCA9515ADGKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADGKT can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
IC REDRIVER I2C 2CH 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515ADGKT | 1086761-PCA9515ADGKT | 756-PCA9515ADGKT | PCA9515ADGKT | PCA9515ADGKT | PCA9515ADGKT |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADGKT | Dual Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS |