The PCA9517 is a dual bidirectional I2C bus repeater that provides voltage-level translation between 0.9 V to 5.5 V on the A-side and 2.7 V to 5.5 V on the B-side, supporting Standard and Fast mode I2C and SMBus applications. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with an active-high enable input and open-drain I2C I/Os that are 5.5 V tolerant. The device operates from -40 °C to 85 °C and supports lockup-free operation with no clock stretching or arbitration across the repeater. Pullup resistors are required on both sides of the bus. Not recommended for new designs.
Level-Translating I2C Bus Repeater 8-VSSOP -40 to 85
Level-translating I2C bus repeater 8-VSSOP -40 to 85 Product overview: PCA9517DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061204-PCA9517DGKRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 0.9 V to 5.5 V, 2.7 V to 5.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
IC REDRIVER I2C 1CH 8VSSOP
IC REDRIVER I2C 1CH 8VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9517DGKRG4 | 756-PCA9517DGKRG4 | 061204-PCA9517DGKRG4 | PCA9517DGKRG4 | PCA9517DGKRG4 | PCA9517DGKRG4 |
| Product Name | PCA9517 Level-Translating I2C Bus Repeater | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517DGKRG4 | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9517 Level-Translating I2C Bus Repeater | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | RoHS |