Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6574MA LMH6574MA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201489-LMH6574MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LMH6574 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201489-LMH6574MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LMH6574 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6574MA - 1201489-LMH6574MA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6574MA
1201489-LMH6574MA
Interface - Interface - Analog Switches - Special Purpose - LMH6574MA 1201489-LMH6574MA
Manufacturer: Texas Instruments Win Source Part Number: 1201489-LMH6574MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LMH6574 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201489-LMH6574MA
Packaging: Tube
Features: Buffered
Applications: Video
-3db Bandwidth: 500MHz
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6574
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 6V ~ 12V
Supply Voltage , Dual (V±): ±3V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6574MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6574MA
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6574MA
IC VIDEO MULTIPLEXER 4X1 14SOIC

IC VIDEO MULTIPLEXER 4X1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201489-LMH6574MA LMH6574MA
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6574MA Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details