Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050PDVG4

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050PDVG4 - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050PDVG4
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050PDVG4
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - PCI2050PDVG4 - 1086963-PCI2050PDVG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050PDVG4
1086963-PCI2050PDVG4
Interface - Interface - Specialized - PCI2050PDVG4 1086963-PCI2050PDVG4
Manufacturer: Texas Instruments Win Source Part Number: 1086963-PCI2050PDVG4 Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 208-LQFP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086963-PCI2050PDVG4
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050PDVG4
Integrated Circuits (ICs) - Interface - Specialized PCI2050PDVG4
IC INTERFACE SPECIALIZED 208LQFP

IC INTERFACE SPECIALIZED 208LQFP

Supplier's Site
Shenzhen, China
Interface - Specialized
PCI2050PDVG4
Interface - Specialized PCI2050PDVG4
IC INTERFACE SPECIALIZED 208LQFP

IC INTERFACE SPECIALIZED 208LQFP

Supplier's Site Datasheet
Specialized - PCI2050PDVG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050PDVG4
Specialized PCI2050PDVG4
PCI-to-PCI Bridge Interface 208-QFP (28x28)

PCI-to-PCI Bridge Interface 208-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050PDVG4 1086963-PCI2050PDVG4 PCI2050PDVG4 PCI2050PDVG4 PCI2050PDVG4
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050PDVG4 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Technology PCI PCI; PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers