Texas Instruments High-Performance Analog Controllers PCI7420GHK

Description
PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)
Request a Quote Datasheet
Description
PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-15269-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-15269-ND
Controllers 296-15269-ND
PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)

PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)

Buy Now Datasheet
Interface - Interface - Controllers - PCI7420GHK - 128901-PCI7420GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7420GHK
128901-PCI7420GHK
Interface - Interface - Controllers - PCI7420GHK 128901-PCI7420GHK
Manufacturer: Texas Instruments Win Source Part Number: 128901-PCI7420GHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394a-2000, OHCI Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128901-PCI7420GHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394a-2000, OHCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 288-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7420GHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7420GHK
Integrated Circuits (ICs) - Interface - Controllers PCI7420GHK
IC CONTROLLER PCI CARD 288LFBGA

IC CONTROLLER PCI CARD 288LFBGA

Supplier's Site
Controllers - PCI7420GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7420GHK
Controllers PCI7420GHK
PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)

PCI CardBus Controller IEEE 1394a-2000, OHCI PCI Interface 288-BGA Microstar (16x16)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-15269-ND 128901-PCI7420GHK PCI7420GHK PCI7420GHK
Product Name Controllers Interface - Interface - Controllers - PCI7420GHK Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology PCI PCI; IEEE 1394; PCI CardBus PCI; PCI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other 5V; Other; 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface - Controllers - 5962-8959301ZA - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details