PC Card Controller 209-BGA MICROSTAR -40 to 85
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA Microstar Junior (16x16)
PCMCIA Bus Controller, CMOS, PBGA209
Manufacturer: Texas Instruments
Win Source Part Number: 209691-PCI1520IZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC PC CARD CONTROLLER 209-BGA
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA Microstar Junior (16x16)
IC PC CARD CONTROLLER 209-BGA
IC PC CARD CONTROLLER 209-BGA
I/O Controller Interface IC PC Card Cntrlr
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1520IZHK | 296-26296-5-ND | PCI1520IZHK | 209691-PCI1520IZHK | PCI1520IZHK | PCI1520IZHK | PCI1520IZHK | PCI1520IZHK | PCI1520IZHK |
| Product Name | PCI1520 PC Card Controller | Controllers | Interface - Interface - Controllers - PCI1520IZHK | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | I/O Controller Interface IC | |
| Device Type | PCI1520 PC Card Controller | Line / Bus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA MICROSTAR,LQFP | 209-LFBGA | BGA; LFBGA209 | BGA; 209-BGA MICROSTAR (16x16) | BGA | BGA; 209-LFBGA | 209-LFBGA | 209-LFBGA | BGA-Microstar-209 |