Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP MPC507AP

Description
Manufacturer: Texas Instruments Win Source Part Number: 059426-MPC507AP Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 059426-MPC507AP Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP - 059426-MPC507AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP
059426-MPC507AP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP 059426-MPC507AP
Manufacturer: Texas Instruments Win Source Part Number: 059426-MPC507AP Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059426-MPC507AP
Packaging: Tube/Rail
Number of Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPC507AP
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPC507AP
IC MUX DUAL 8:1 1.5KOHM 28DIP

IC MUX DUAL 8:1 1.5KOHM 28DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MPC507AP - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MPC507AP
Analog Switches, Multiplexers, Demultiplexers MPC507AP
IC MULTIPLEXER DUAL 1X8 28DIP

IC MULTIPLEXER DUAL 1X8 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 059426-MPC507AP MPC507AP MPC507AP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AP Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898108 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers