Manufacturer: Texas Instruments
Win Source Part Number: 142808-PCA9546ARGYR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-VQFN (4x3.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Translating Switch Interface 16-VQFN (4x3.5)
IC INTERFACE SPECIALIZED 16VQFN
IC INTERFACE SPECIALIZED 16VQFN
IC INTERFACE SPECIALIZED 16VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142808-PCA9546ARGYR | PCA9546ARGYR | PCA9546ARGYR | PCA9546ARGYR | PCA9546ARGYR |
| Product Name | Interface - Interface - Specialized - PCA9546ARGYR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V |