DigiKey Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
DRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 144-µBGA (18.5x11)
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-µBGA (18.5x11)
DRAM Memory IC 288Mb (32M x 9) Parallel 400MHz 20ns 144-µBGA (18.5x11)
DRAM Memory IC 288Mb (32M x 9) Parallel 400MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 200MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 300MHz 20ns 144-µBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 300MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (16M x 36) Parallel 533MHz 15ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (32M x 18) Parallel 533MHz 15ns 144-FBGA (18.5x11)
DRAM Memory IC 576Mb (64M x 9) Parallel 400MHz 15ns 144-FBGA (18.5x11)
IC DRAM 128MBIT PAR 54VFBGA
IC DRAM 16GBIT PAR 200TFBGA
IC DRAM 32GBIT PAR 200TFBGA
IC DRAM 48GBIT 2.133GHZ WFBGA
IC DRAM 48GBIT PAR 200TFBGA
IC DRAM 4GBIT PAR 200TFBGA
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 90VFBGA
IC DRAM 8GBIT 2.133GHZ 200WFBGA
IC DRAM 96GBIT 556TFBGA
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 1067MHz 178-FBGA (11.5x11)
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 1067MHz 178-FBGA (11.5x11)
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 933MHz 178-FBGA (11.5x11)
SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866GHz 200-VFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 2.133GHz 200-WFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 100MHz 7ns 54-VFBGA (8x8)
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
SDRAM Memory IC 128Mb (16M x 8) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (32M x 4) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.5ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.5ns 90-VFBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 60-FBGA (8x16)
SDRAM Memory IC 256Mb (64M x 4) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (64M x 4) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 90-VFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-VFBGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (16M x 4) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 183MHz 5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 4.5ns 86-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (8M x 8) Parallel 167MHz 5.4ns 54-TSOP II

<< Prev Next >>