Alliance Memory, Inc. Memory MT48LC64M8A2P-75:C

Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1140-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC64M8A2P-75:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC64M8A2P-75:C
Memory IC and Storage Component 774-MT48LC64M8A2P-75:C
IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC64M8A2P-75:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2P-75 :C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC64M8A2P-75:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2P-75:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II - MT48LC64M8A2P-75:C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II
MT48LC64M8A2P-75:C
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II MT48LC64M8A2P-75:C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - MT48LC64M8A2P-75:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC SDRAM 512MBIT 133MHZ 54TSOP - 28-MT48LC64M8A2P-75:C - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 512MBIT 133MHZ 54TSOP
28-MT48LC64M8A2P-75:C
IC SDRAM 512MBIT 133MHZ 54TSOP 28-MT48LC64M8A2P-75:C
IC SDRAM 512MBIT 133MHZ 54TSOP

IC SDRAM 512MBIT 133MHZ 54TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1140-ND 774-MT48LC64M8A2P-75:C MT48LC64M8A2P-75:C MT48LC64M8A2P-75:C MT48LC64M8A2P-75:C 28-MT48LC64M8A2P-75:C
Product Name Memory Memory IC and Storage Component SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II Memory Memory IC SDRAM 512MBIT 133MHZ 54TSOP
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray TSOP; 54pin TSOP II 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400, 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details