Micron Technology, Inc. Memory - SDRAM - MT48LC4M16A2B4-75 IT:G TR MT48LC4M16A2B4-75 IT:G TR

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 133 MHz 5.4 ns 54-VFBGA (8x8) Package: Reel - TR Package: 54-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC4M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 133 MHz 5.4 ns 54-VFBGA (8x8) Package: Reel - TR Package: 54-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC4M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC4M16A2B4-75 IT:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M16A2B4-75 IT:G TR
Memory - SDRAM - MT48LC4M16A2B4-75 IT:G TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 133 MHz 5.4 ns 54-VFBGA (8x8) Package: Reel - TR Package: 54-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC4M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)
Package: Reel - TR
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC4M16A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - 557-1533-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC4M16A2B4-75 IT:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2B4-75 IT:G TR
Memory IC and Storage Component 774-MT48LC4M16A2B4-75 IT:G TR
IC DRAM 64MBIT PARALLEL 54VFBGA Product overview: MT48LC4M16A2B4-75 IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2B4-7 5 IT:G TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 54VFBGA Product overview: MT48LC4M16A2B4-75 IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2B4-75 IT:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2B4-75 IT:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2B4-75 IT:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2B4-75 IT:G TR
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1533-2-ND 774-MT48LC4M16A2B4-75 IT:G TR MT48LC4M16A2B4-75 IT:G TR MT48LC4M16A2B4-75 IT:G TR MT48LC4M16A2B4-75 IT:G TR
Product Name Memory - SDRAM - MT48LC4M16A2B4-75 IT:G TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 54-VFBGA (8x8) 54-VFBGA BGA; Tape & Reel (TR) BGA; 54-VFBGA
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details