Micron Technology, Inc. Memory MT48LC4M32B2P-6A IT:L

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M32B2P-6AIT:L-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC4M32B2P-6A IT:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M32B2P-6A IT:L
Memory IC and Storage Component 774-MT48LC4M32B2P-6A IT:L
IC DRAM 128MBIT PAR 86TSOP II Product overview: MT48LC4M32B2P-6A IT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2P-6A IT:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: MT48LC4M32B2P-6A IT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2P-6A IT:L can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT48LC4M32B2P-6A IT:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M32B2P-6A IT:L
Memory - SDRAM - MT48LC4M32B2P-6A IT:L
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): MT48LC4M32B2P-6AIT:L ; HY57V283220T-6DR; IS42S32400A-10TL; IS42S32400D-6TLI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): MT48LC4M32B2P-6AIT:L; HY57V283220T-6DR; IS42S32400A-10TL; IS42S32400D-6TLI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32B2P-6A IT:L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32B2P-6A IT:L
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32B2P-6A IT:L
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
Dram, 4M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH8162 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH8162
Dram, 4M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH8162
DRAM, 4M X 32BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:4M x 32bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:86Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

DRAM, 4M X 32BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:4M x 32bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:86Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M32B2P-6AIT:L-ND 774-MT48LC4M32B2P-6A IT:L MT48LC4M32B2P-6A IT:L MT48LC4M32B2P-6A IT:L 80AH8162 MT48LC4M32B2P-6A IT:L MT48LC4M32B2P-6A IT:L
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC4M32B2P-6A IT:L Memory Integrated Circuits (ICs) - Memory - Memory Dram, 4M X 32Bit, -40 To 85Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Bulk SOP; 86-TSOP II 86-TFSOP (0.400", 10.16mm Width) TSOP 86-TFSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3 V ~ 3.6 V 3V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details