Micron Technology, Inc. Memory MT48LC16M8A2P-75IT:GTR

Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M8A2P-75IT:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC16M8A2P-75IT:GTR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M8A2P-75IT:GTR
Memory - SDRAM - MT48LC16M8A2P-75IT:GTR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M8A2P-75IT:GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M8A2P-75IT:GTR
Memory IC and Storage Component 774-MT48LC16M8A2P-75IT:GTR
IC DRAM 128MBIT PAR 54TSOP II Product overview: MT48LC16M8A2P-75IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2P-75 IT:GTR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: MT48LC16M8A2P-75IT:GTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2P-75IT:GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M8A2P-75IT:GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2P-75IT:GTR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2P-75IT:GTR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M8A2P-75IT:GTR-ND 774-MT48LC16M8A2P-75IT:GTR MT48LC16M8A2P-75IT:GTR MT48LC16M8A2P-75IT:GTR MT48LC16M8A2P-75IT:GTR MT48LC16M8A2P-75IT:GTR
Product Name Memory Memory - SDRAM - MT48LC16M8A2P-75IT:GTR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" SOP; 54-TSOP II TSOP; Tape & Reel (TR) 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers